HARTING Inc. of North America Plug, Din41612, R, 96Way; Product Range Harting 09 73 196 6577

Description
PLUG, DIN41612, R, 96WAY; Product Range:Type R Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes
Datasheet
Description
PLUG, DIN41612, R, 96WAY; Product Range:Type R Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Din41612, R, 96Way; Product Range Harting - 26M5419 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Din41612, R, 96Way; Product Range Harting
26M5419
Plug, Din41612, R, 96Way; Product Range Harting 26M5419
PLUG, DIN41612, R, 96WAY; Product Range:Type R Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes

PLUG, DIN41612, R, 96WAY; Product Range:Type R Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5419
Product Name Plug, Din41612, R, 96Way; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-025-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Plug socket - NTSD-GD-9-M12-5POL-RK - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
3 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details