HARTING Inc. of North America Housing, D Sub Comb, Receptacle, Dc-8W8; No. Of Positions Harting 09 69 400 0088

Description
HOUSING, D SUB COMB, RECEPTACLE, DC-8W8; No. of Positions:8Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DC-8W8; Product Range:D Sub-M Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet
Description
HOUSING, D SUB COMB, RECEPTACLE, DC-8W8; No. of Positions:8Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DC-8W8; Product Range:D Sub-M Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, D Sub Comb, Receptacle, Dc-8W8; No. Of Positions Harting - 01M9723 - Newark, An Avnet Company
Chicago, IL, United States
Housing, D Sub Comb, Receptacle, Dc-8W8; No. Of Positions Harting
01M9723
Housing, D Sub Comb, Receptacle, Dc-8W8; No. Of Positions Harting 01M9723
HOUSING, D SUB COMB, RECEPTACLE, DC-8W8; No. of Positions:8Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DC-8W8; Product Range:D Sub-M Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

HOUSING, D SUB COMB, RECEPTACLE, DC-8W8; No. of Positions:8Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DC-8W8; Product Range:D Sub-M Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01M9723
Product Name Housing, D Sub Comb, Receptacle, Dc-8W8; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details