HARTING Inc. of North America Housing, D Sub Comb, Receptacle, Db-5W5; No. Of Positions Harting 09 69 300 0055

Description
HOUSING, D SUB COMB, RECEPTACLE, DB-5W5; No. of Positions:5Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DB-5W5; Product Range:D Sub-M Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
HOUSING, D SUB COMB, RECEPTACLE, DB-5W5; No. of Positions:5Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DB-5W5; Product Range:D Sub-M Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, D Sub Comb, Receptacle, Db-5W5; No. Of Positions Harting - 98K4687 - Newark, An Avnet Company
Chicago, IL, United States
Housing, D Sub Comb, Receptacle, Db-5W5; No. Of Positions Harting
98K4687
Housing, D Sub Comb, Receptacle, Db-5W5; No. Of Positions Harting 98K4687
HOUSING, D SUB COMB, RECEPTACLE, DB-5W5; No. of Positions:5Positions ; Connector Type:Combo Layout D Sub; Connector Shell Size:DB-5W5; Product Range:D Sub-M Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

HOUSING, D SUB COMB, RECEPTACLE, DB-5W5; No. of Positions:5Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DB-5W5; Product Range:D Sub-M Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98K4687
Product Name Housing, D Sub Comb, Receptacle, Db-5W5; No. Of Positions Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details