CONNECTOR, D SUB COMB, RECEPTACLE, DA-7W2; Product Range:D Sub-M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Receptacle; No. of Power Positions:2; Contact Termination Type:Through Hole RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 98K4680 |
| Product Name | Connector, D Sub Comb, Receptacle, Da-7W2; Product Range Harting |
| Termination | Through Hole |