HARTING Inc. of North America Connector, D Sub Comb, Plug, Da-7W2; Product Range Harting 09 69 200 9049

Description
CONNECTOR, D SUB COMB, PLUG, DA-7W2; Product Range:D Sub-M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB COMB, PLUG, DA-7W2; Product Range:D Sub-M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Comb, Plug, Da-7W2; Product Range Harting - 98K4679 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Comb, Plug, Da-7W2; Product Range Harting
98K4679
Connector, D Sub Comb, Plug, Da-7W2; Product Range Harting 98K4679
CONNECTOR, D SUB COMB, PLUG, DA-7W2; Product Range:D Sub-M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

CONNECTOR, D SUB COMB, PLUG, DA-7W2; Product Range:D Sub-M Series; Insert Arrangement:DA-7W2; No. of Signal Contacts:5Contacts; Gender:Plug; No. of Power Positions:2; Contact Termination Type:Through Hole; D Sub Shell Size:DA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K4679
Product Name Connector, D Sub Comb, Plug, Da-7W2; Product Range Harting
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details