HARTING Inc. of North America Contact, Female, 12-10Awg, Solder; For Use With Harting 09 69 181 7422

Description
CONTACT, FEMALE, 12-10AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet
Description
CONTACT, FEMALE, 12-10AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Termination Type:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, 12-10Awg, Solder; For Use With Harting - 98K4677 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 12-10Awg, Solder; For Use With Harting
98K4677
Contact, Female, 12-10Awg, Solder; For Use With Harting 98K4677
CONTACT, FEMALE, 12-10AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Termination Type:SolderRoHS Compliant: Yes

CONTACT, FEMALE, 12-10AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 98K4677
Product Name Contact, Female, 12-10Awg, Solder; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1802083-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Bellows Electrical Contact - SK-18647 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details