D SUB CONNECTOR, PLUG, 9POS, THT; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Metal Body; Contact Material:Copper Alloy RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 10M5724 |
| Product Name | D Sub Connector, Plug, 9Pos, Tht; No. Of Contacts Harting |
| Connector Type | D-Sub Connector |