HARTING Inc. of North America Usb Cable, Type A Rcpt-Plug, 0.5M; Connector To Connector Harting 09 45 452 1950

Description
USB CABLE, TYPE A RCPT-PLUG, 0.5M; Connector to Connector:Dual Type A Plug to Type A Receptacle; Cable Length - Metric:0.5m; Cable Length - Imperial:1.65ft; USB Standard:USB 2.0; Jacket Colour:-; Electronic Marking:-; Product RoHS Compliant: Yes
Description
USB CABLE, TYPE A RCPT-PLUG, 0.5M; Connector to Connector:Dual Type A Plug to Type A Receptacle; Cable Length - Metric:0.5m; Cable Length - Imperial:1.65ft; USB Standard:USB 2.0; Jacket Colour:-; Electronic Marking:-; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, Type A Rcpt-Plug, 0.5M; Connector To Connector Harting - 49Y7656 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type A Rcpt-Plug, 0.5M; Connector To Connector Harting
49Y7656
Usb Cable, Type A Rcpt-Plug, 0.5M; Connector To Connector Harting 49Y7656
USB CABLE, TYPE A RCPT-PLUG, 0.5M; Connector to Connector:Dual Type A Plug to Type A Receptacle; Cable Length - Metric:0.5m; Cable Length - Imperial:1.65ft; USB Standard:USB 2.0; Jacket Colour:-; Electronic Marking:-; Product RoHS Compliant: Yes

USB CABLE, TYPE A RCPT-PLUG, 0.5M; Connector to Connector:Dual Type A Plug to Type A Receptacle; Cable Length - Metric:0.5m; Cable Length - Imperial:1.65ft; USB Standard:USB 2.0; Jacket Colour:-; Electronic Marking:-; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 49Y7656
Product Name Usb Cable, Type A Rcpt-Plug, 0.5M; Connector To Connector Harting
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok Reverse Fix - G125-MC13405M3-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
SMA Male to SMA Female Coaxial Test Cable, RG316/U - 4155 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details