HARTING Inc. of North America Adaptor, Usb2.0, A-A, Panel, 5.0M; Connector To Connector Harting 09 45 452 1925

Description
ADAPTOR, USB2.0, A-A, PANEL, 5.0M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, USB2.0, A-A, PANEL, 5.0M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Usb2.0, A-A, Panel, 5.0M; Connector To Connector Harting - 61T4939 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Usb2.0, A-A, Panel, 5.0M; Connector To Connector Harting
61T4939
Adaptor, Usb2.0, A-A, Panel, 5.0M; Connector To Connector Harting 61T4939
ADAPTOR, USB2.0, A-A, PANEL, 5.0M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

ADAPTOR, USB2.0, A-A, PANEL, 5.0M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T4939
Product Name Adaptor, Usb2.0, A-A, Panel, 5.0M; Connector To Connector Harting
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W01-23-507-03 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FM-38 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details