ADAPTOR, USB2.0, A-A, PANEL, 3.0M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:3m; Cable Length - Imperial:9.84ft; USB Standard:USB 2.0; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 61T4938 |
| Product Name | Adaptor, Usb2.0, A-A, Panel, 3.0M; Connector To Connector Harting |
| Product Type | USB |