HARTING Inc. of North America Adaptor, Usb2.0, A-A, Panel, 2.0M; Connector To Connector Harting 09 45 452 1923

Description
ADAPTOR, USB2.0, A-A, PANEL, 2.0M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 2.0; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, USB2.0, A-A, PANEL, 2.0M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 2.0; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Usb2.0, A-A, Panel, 2.0M; Connector To Connector Harting - 61T4937 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Usb2.0, A-A, Panel, 2.0M; Connector To Connector Harting
61T4937
Adaptor, Usb2.0, A-A, Panel, 2.0M; Connector To Connector Harting 61T4937
ADAPTOR, USB2.0, A-A, PANEL, 2.0M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 2.0; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

ADAPTOR, USB2.0, A-A, PANEL, 2.0M; Connector to Connector:Type A Plug to Type A Receptacle; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; USB Standard:USB 2.0; Jacket Colour:-; Electronic Marking:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61T4937
Product Name Adaptor, Usb2.0, A-A, Panel, 2.0M; Connector To Connector Harting
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 600mm, single-end, Jackscrews - M80-FB12068F1-0600L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details