HARTING Inc. of North America Usb Adaptor, Type A-Type A, Rcpt, Ip20; Usb Connector Convert From Harting 09 45 452 1903

Description
USB ADAPTOR, TYPE A-TYPE A, RCPT, IP20; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP20; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes
Description
USB ADAPTOR, TYPE A-TYPE A, RCPT, IP20; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP20; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Adaptor, Type A-Type A, Rcpt, Ip20; Usb Connector Convert From Harting - 49Y7653 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adaptor, Type A-Type A, Rcpt, Ip20; Usb Connector Convert From Harting
49Y7653
Usb Adaptor, Type A-Type A, Rcpt, Ip20; Usb Connector Convert From Harting 49Y7653
USB ADAPTOR, TYPE A-TYPE A, RCPT, IP20; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP20; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

USB ADAPTOR, TYPE A-TYPE A, RCPT, IP20; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP20; Product Range:-; Contact Material:-; Contact Plating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49Y7653
Product Name Usb Adaptor, Type A-Type A, Rcpt, Ip20; Usb Connector Convert From Harting
Connector Type USB
Unlock Full Specs
to access all available technical data