HARTING Inc. of North America Rectangular Power Contact, Han P Series, Silver Plated Contacts, Socket, Crimp Rohs Compliant Harting 09 35 000 6206

Description
Rectangular Power Contact, Han P Series, Silver Plated Contacts, Socket, Crimp RoHS Compliant: Yes
Datasheet
Description
Rectangular Power Contact, Han P Series, Silver Plated Contacts, Socket, Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Contact, Han P Series, Silver Plated Contacts, Socket, Crimp Rohs Compliant Harting - 52X6585 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Han P Series, Silver Plated Contacts, Socket, Crimp Rohs Compliant Harting
52X6585
Rectangular Power Contact, Han P Series, Silver Plated Contacts, Socket, Crimp Rohs Compliant Harting 52X6585
Rectangular Power Contact, Han P Series, Silver Plated Contacts, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Han P Series, Silver Plated Contacts, Socket, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 52X6585
Product Name Rectangular Power Contact, Han P Series, Silver Plated Contacts, Socket, Crimp Rohs Compliant Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details