HARTING Inc. of North America Rectangular Power Contact, Han E Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Harting 09 33 000 6222

Description
Rectangular Power Contact, Han E Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes
Datasheet
Description
Rectangular Power Contact, Han E Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Contact, Han E Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Harting - 47Y1921 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Han E Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Harting
47Y1921
Rectangular Power Contact, Han E Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Harting 47Y1921
Rectangular Power Contact, Han E Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Han E Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47Y1921
Product Name Rectangular Power Contact, Han E Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details
Special High Grade 99.99% Zinc Ball Anodes - 8000AG - Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Zinc
Shape / Form 2" Diameter Balls
View Details