HARTING Inc. of North America Contact, Socket, 18Awg, Crimp; Product Range Harting 09 33 000 6214

Description
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 18Awg, Crimp; Product Range Harting - 25T5761 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18Awg, Crimp; Product Range Harting
25T5761
Contact, Socket, 18Awg, Crimp; Product Range Harting 25T5761
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 25T5761
Product Name Contact, Socket, 18Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1123343-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Copper Tungsten Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Copper Tungsten; Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details