HARTING Inc. of North America Contact, Female, 18Awg, Crimp; Product Range Harting 09 33 000 6205.

Description
CONTACT, FEMALE, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, FEMALE, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Female, 18Awg, Crimp; Product Range Harting - 15J1971 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Female, 18Awg, Crimp; Product Range Harting
15J1971
Contact, Female, 18Awg, Crimp; Product Range Harting 15J1971
CONTACT, FEMALE, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, FEMALE, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 15J1971
Product Name Contact, Female, 18Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details