HARTING Inc. of North America Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Socket, Crimp, 16 Awg Rohs Compliant Harting 09 33 000 6204

Description
Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Socket, Crimp, 16 AWG RoHS Compliant: Yes
Datasheet
Description
Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Socket, Crimp, 16 AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Socket, Crimp, 16 Awg Rohs Compliant Harting - 15J1970 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Socket, Crimp, 16 Awg Rohs Compliant Harting
15J1970
Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Socket, Crimp, 16 Awg Rohs Compliant Harting 15J1970
Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Socket, Crimp, 16 AWG RoHS Compliant: Yes

Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Socket, Crimp, 16 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 15J1970
Product Name Rectangular Power Contact, Han E Series, Silver Plated Contacts, Copper, Socket, Crimp, 16 Awg Rohs Compliant Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Crimp Contacts - 7194622P - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold
View Details
2 suppliers
0.5mm Tungsten Electrodes (Pack of 15) -  - Sunstone Engineering
Specs
Material Tungsten
Shape / Form Button
Applications Welding Electrodes
View Details