HARTING Inc. of North America Contact, Male, 18Awg, Crimp; Product Range Harting 09 33 000 611400

Description
CONTACT, MALE, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:19AWG; Wire Size AWG Min:19AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CONTACT, MALE, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:19AWG; Wire Size AWG Min:19AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Male, 18Awg, Crimp; Product Range Harting - 19J2209 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 18Awg, Crimp; Product Range Harting
19J2209
Contact, Male, 18Awg, Crimp; Product Range Harting 19J2209
CONTACT, MALE, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:19AWG; Wire Size AWG Min:19AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, MALE, 18AWG, CRIMP; Product Range:Han E Series; Contact Gender:Pin; Wire Size AWG Max:19AWG; Wire Size AWG Min:19AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 19J2209
Product Name Contact, Male, 18Awg, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2333551-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Tungsten Filaments - 0482207 - 0482207 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers