HARTING Inc. of North America Hood, Top Entry, 16B, Pg21, 1 Lever; Heavy Duty Connector Type Harting 09 30 016 0440

Description
HOOD, TOP ENTRY, 16B, PG21, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes
Description
HOOD, TOP ENTRY, 16B, PG21, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Top Entry, 16B, Pg21, 1 Lever; Heavy Duty Connector Type Harting - 19J2168 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Top Entry, 16B, Pg21, 1 Lever; Heavy Duty Connector Type Harting
19J2168
Hood, Top Entry, 16B, Pg21, 1 Lever; Heavy Duty Connector Type Harting 19J2168
HOOD, TOP ENTRY, 16B, PG21, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

HOOD, TOP ENTRY, 16B, PG21, 1 LEVER; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16B; For Use With:Harting Han B Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19J2168
Product Name Hood, Top Entry, 16B, Pg21, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details