HOOD, TOP ENTRY, 16B, PG21, 1 LEVER, PRODUCT RANGE:HAN B SERIES, CABLE EXIT ANGLE:180°, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN B SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:16BROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Connector Bases and Covers |
| Product Number | 20609496 |
| Product Name | Hood/Door/Cover |
| Type | Cap |