HARTING Inc. of North America Hood, 10B, Side Entry, Aluminium; Heavy Duty Connector Type Harting 09 30 010 0523

Description
HOOD, 10B, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han B Series; Cable Exit Angle:90° RoHS Compliant: Yes
Description
HOOD, 10B, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han B Series; Cable Exit Angle:90° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, 10B, Side Entry, Aluminium; Heavy Duty Connector Type Harting - 47Y1895 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 10B, Side Entry, Aluminium; Heavy Duty Connector Type Harting
47Y1895
Hood, 10B, Side Entry, Aluminium; Heavy Duty Connector Type Harting 47Y1895
HOOD, 10B, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han B Series; Cable Exit Angle:90° RoHS Compliant: Yes

HOOD, 10B, SIDE ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:10B; Product Range:Han B Series; Cable Exit Angle:90° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 47Y1895
Product Name Hood, 10B, Side Entry, Aluminium; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details