HARTING Inc. of North America Plug, Din41612, R/2, 48Way; Product Range Harting 09 28 148 6907

Description
PLUG, DIN41612, R/2, 48WAY; Product Range:Type 2R Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes
Description
PLUG, DIN41612, R/2, 48WAY; Product Range:Type 2R Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Din41612, R/2, 48Way; Product Range Harting - 25M0048 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Din41612, R/2, 48Way; Product Range Harting
25M0048
Plug, Din41612, R/2, 48Way; Product Range Harting 25M0048
PLUG, DIN41612, R/2, 48WAY; Product Range:Type 2R Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes

PLUG, DIN41612, R/2, 48WAY; Product Range:Type 2R Series; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M0048
Product Name Plug, Din41612, R/2, 48Way; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products