HARTING Inc. of North America Plug, Din41612, R/2, 32Way; Product Range Harting 09 28 132 6903

Description
PLUG, DIN41612, R/2, 32WAY; Product Range:Type 2R Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes
Datasheet
Description
PLUG, DIN41612, R/2, 32WAY; Product Range:Type 2R Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Din41612, R/2, 32Way; Product Range Harting - 25M0046 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Din41612, R/2, 32Way; Product Range Harting
25M0046
Plug, Din41612, R/2, 32Way; Product Range Harting 25M0046
PLUG, DIN41612, R/2, 32WAY; Product Range:Type 2R Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes

PLUG, DIN41612, R/2, 32WAY; Product Range:Type 2R Series; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M0046
Product Name Plug, Din41612, R/2, 32Way; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NAS4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
IEC Connectors - 1886463 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
3 suppliers