HARTING Inc. of North America Hood, Size 32A, Side Entry, Aluminium; Product Range Harting 09 20 032 0521

Description
HOOD, SIZE 32A, SIDE ENTRY, ALUMINIUM; Product Range:Han A Series; Cable Exit Angle:90°; Connector Body Material:Aluminium Body; For Use With:Harting Han A Series Inserts; Locking Type:2 Lever; Rectangular Shell Size:32A RoHS Compliant: Yes
Description
HOOD, SIZE 32A, SIDE ENTRY, ALUMINIUM; Product Range:Han A Series; Cable Exit Angle:90°; Connector Body Material:Aluminium Body; For Use With:Harting Han A Series Inserts; Locking Type:2 Lever; Rectangular Shell Size:32A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Size 32A, Side Entry, Aluminium; Product Range Harting - 19J2140 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Size 32A, Side Entry, Aluminium; Product Range Harting
19J2140
Hood, Size 32A, Side Entry, Aluminium; Product Range Harting 19J2140
HOOD, SIZE 32A, SIDE ENTRY, ALUMINIUM; Product Range:Han A Series; Cable Exit Angle:90°; Connector Body Material:Aluminium Body; For Use With:Harting Han A Series Inserts; Locking Type:2 Lever; Rectangular Shell Size:32A RoHS Compliant: Yes

HOOD, SIZE 32A, SIDE ENTRY, ALUMINIUM; Product Range:Han A Series; Cable Exit Angle:90°; Connector Body Material:Aluminium Body; For Use With:Harting Han A Series Inserts; Locking Type:2 Lever; Rectangular Shell Size:32A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19J2140
Product Name Hood, Size 32A, Side Entry, Aluminium; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details