HARTING Inc. of North America Connector, Receptacle, 10 Position, 2Row, 2.54Mm; Pitch Spacing Harting 09 18 510 6803

Description
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:SEK 18 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Material:- RoHS Compliant: Yes
Description
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:SEK 18 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 10 Position, 2Row, 2.54Mm; Pitch Spacing Harting - 98K4608 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 10 Position, 2Row, 2.54Mm; Pitch Spacing Harting
98K4608
Connector, Receptacle, 10 Position, 2Row, 2.54Mm; Pitch Spacing Harting 98K4608
CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:SEK 18 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Receptacle; Product Range:SEK 18 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K4608
Product Name Connector, Receptacle, 10 Position, 2Row, 2.54Mm; Pitch Spacing Harting
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 461-1229-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
N Male To N Female Right Angled Adapter - ET-NMS-NFRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details