HARTING Inc. of North America Rectangular Power Contact, Han D Series, Nickel Plated Contacts, Zinc, Socket, Crimp, 26 Awg Rohs Compliant Harting 09 15 004 3113

Description
Rectangular Power Contact, Han D Series, Nickel Plated Contacts, Zinc, Socket, Crimp, 26 AWG RoHS Compliant: Yes
Description
Rectangular Power Contact, Han D Series, Nickel Plated Contacts, Zinc, Socket, Crimp, 26 AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Contact, Han D Series, Nickel Plated Contacts, Zinc, Socket, Crimp, 26 Awg Rohs Compliant Harting - 85W3031 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Han D Series, Nickel Plated Contacts, Zinc, Socket, Crimp, 26 Awg Rohs Compliant Harting
85W3031
Rectangular Power Contact, Han D Series, Nickel Plated Contacts, Zinc, Socket, Crimp, 26 Awg Rohs Compliant Harting 85W3031
Rectangular Power Contact, Han D Series, Nickel Plated Contacts, Zinc, Socket, Crimp, 26 AWG RoHS Compliant: Yes

Rectangular Power Contact, Han D Series, Nickel Plated Contacts, Zinc, Socket, Crimp, 26 AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 85W3031
Product Name Rectangular Power Contact, Han D Series, Nickel Plated Contacts, Zinc, Socket, Crimp, 26 Awg Rohs Compliant Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2208459-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details