HARTING Inc. of North America Rectangular Power Contact, Han D Series, Silver Plated Contacts, Copper, Pin, Crimp, 26 Awg Rohs Compliant Harting 09 15 000 6104

Description
Rectangular Power Contact, Han D Series, Silver Plated Contacts, Copper, Pin, Crimp, 26 AWG RoHS Compliant: Yes
Datasheet
Description
Rectangular Power Contact, Han D Series, Silver Plated Contacts, Copper, Pin, Crimp, 26 AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Contact, Han D Series, Silver Plated Contacts, Copper, Pin, Crimp, 26 Awg Rohs Compliant Harting - 15J1959 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Han D Series, Silver Plated Contacts, Copper, Pin, Crimp, 26 Awg Rohs Compliant Harting
15J1959
Rectangular Power Contact, Han D Series, Silver Plated Contacts, Copper, Pin, Crimp, 26 Awg Rohs Compliant Harting 15J1959
Rectangular Power Contact, Han D Series, Silver Plated Contacts, Copper, Pin, Crimp, 26 AWG RoHS Compliant: Yes

Rectangular Power Contact, Han D Series, Silver Plated Contacts, Copper, Pin, Crimp, 26 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 15J1959
Product Name Rectangular Power Contact, Han D Series, Silver Plated Contacts, Copper, Pin, Crimp, 26 Awg Rohs Compliant Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details