HARTING Inc. of North America Circular Shell, Screw Mounted Hood, Solid Shell Straight Plug, 15, Aluminium Body, R15 Series Rohs Compliant Harting 09 15 000 0421

Description
Circular Shell, Screw Mounted Hood, Solid Shell Straight Plug, 15, Aluminium Body, R15 Series RoHS Compliant: Yes
Description
Circular Shell, Screw Mounted Hood, Solid Shell Straight Plug, 15, Aluminium Body, R15 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Screw Mounted Hood, Solid Shell Straight Plug, 15, Aluminium Body, R15 Series Rohs Compliant Harting - 09WX9634 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Screw Mounted Hood, Solid Shell Straight Plug, 15, Aluminium Body, R15 Series Rohs Compliant Harting
09WX9634
Circular Shell, Screw Mounted Hood, Solid Shell Straight Plug, 15, Aluminium Body, R15 Series Rohs Compliant Harting 09WX9634
Circular Shell, Screw Mounted Hood, Solid Shell Straight Plug, 15, Aluminium Body, R15 Series RoHS Compliant: Yes

Circular Shell, Screw Mounted Hood, Solid Shell Straight Plug, 15, Aluminium Body, R15 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 09WX9634
Product Name Circular Shell, Screw Mounted Hood, Solid Shell Straight Plug, 15, Aluminium Body, R15 Series Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47 mm (1.85 inch)
Bearing Bore / Ring O.D. 1.65 inch (42 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details