CONNECTOR, RECTANGULAR POWER, PLUG, 3POS; Product Range:Han-Modular C Series; No. of Contacts:3Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:40A; Wire Size AWG Max:8AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 13M3664 |
| Product Name | Connector, Rectangular Power, Plug, 3Pos; Product Range Harting |
| Shape / Application | Rectangular |