HARTING Inc. of North America Rectangular Connector, Plug, 2Way, Screw; Product Range Harting 09 14 002 2651

Description
RECTANGULAR CONNECTOR, PLUG, 2WAY, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:100A; Wire Size AWG Max:2AWG RoHS Compliant: Yes
Description
RECTANGULAR CONNECTOR, PLUG, 2WAY, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:100A; Wire Size AWG Max:2AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector, Plug, 2Way, Screw; Product Range Harting - 19J1984 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Plug, 2Way, Screw; Product Range Harting
19J1984
Rectangular Connector, Plug, 2Way, Screw; Product Range Harting 19J1984
RECTANGULAR CONNECTOR, PLUG, 2WAY, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:100A; Wire Size AWG Max:2AWG RoHS Compliant: Yes

RECTANGULAR CONNECTOR, PLUG, 2WAY, SCREW; Product Range:Han-Modular Series; No. of Contacts:2Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:100A; Wire Size AWG Max:2AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 19J1984
Product Name Rectangular Connector, Plug, 2Way, Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
P Series - Side Pull Tab Plugs - P Series - Side Pull Tab Plugs - Arizona Sealing Devices, Inc.
Specs
Material Polyethylene (PE)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details