HARTING Inc. of North America Socket, Din41612, L/p, F, 48Way; Product Range Harting 09 06 248 6834

Description
SOCKET, DIN41612, L/P, F, 48WAY; Product Range:Type F Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Description
SOCKET, DIN41612, L/P, F, 48WAY; Product Range:Type F Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, Din41612, L/p, F, 48Way; Product Range Harting - 98K4589 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, L/p, F, 48Way; Product Range Harting
98K4589
Socket, Din41612, L/p, F, 48Way; Product Range Harting 98K4589
SOCKET, DIN41612, L/P, F, 48WAY; Product Range:Type F Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

SOCKET, DIN41612, L/P, F, 48WAY; Product Range:Type F Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K4589
Product Name Socket, Din41612, L/p, F, 48Way; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG174/U - 8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details