HARTING Inc. of North America Socket, Din41612, F, 48Way; Product Range Harting 09 06 248 6821

Description
SOCKET, DIN41612, F, 48WAY; Product Range:Type F Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper; RoHS Compliant: Yes
Datasheet
Description
SOCKET, DIN41612, F, 48WAY; Product Range:Type F Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Din41612, F, 48Way; Product Range Harting - 25M0038 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, F, 48Way; Product Range Harting
25M0038
Socket, Din41612, F, 48Way; Product Range Harting 25M0038
SOCKET, DIN41612, F, 48WAY; Product Range:Type F Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper; RoHS Compliant: Yes

SOCKET, DIN41612, F, 48WAY; Product Range:Type F Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M0038
Product Name Socket, Din41612, F, 48Way; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2238/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details