HARTING Inc. of North America Socket, Din41612, Pcb, Mh, 24Way; Product Range Harting 09 06 231 6822

Description
SOCKET, DIN41612, PCB, MH, 24WAY; Product Range:Type MH Series; No. of Contacts:31Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:d + b + z + d + z; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Description
SOCKET, DIN41612, PCB, MH, 24WAY; Product Range:Type MH Series; No. of Contacts:31Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:d + b + z + d + z; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, Din41612, Pcb, Mh, 24Way; Product Range Harting - 25M0036 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, Pcb, Mh, 24Way; Product Range Harting
25M0036
Socket, Din41612, Pcb, Mh, 24Way; Product Range Harting 25M0036
SOCKET, DIN41612, PCB, MH, 24WAY; Product Range:Type MH Series; No. of Contacts:31Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:d + b + z + d + z; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

SOCKET, DIN41612, PCB, MH, 24WAY; Product Range:Type MH Series; No. of Contacts:31Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:d + b + z + d + z; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M0036
Product Name Socket, Din41612, Pcb, Mh, 24Way; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details