HARTING Inc. of North America Plug, Din41612, H, 15Way; Product Range Harting 09 06 015 2931

Description
PLUG, DIN41612, H, 15WAY; Product Range:Type H Series; No. of Contacts:15Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes
Datasheet
Description
PLUG, DIN41612, H, 15WAY; Product Range:Type H Series; No. of Contacts:15Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Din41612, H, 15Way; Product Range Harting - 02M6490 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Din41612, H, 15Way; Product Range Harting
02M6490
Plug, Din41612, H, 15Way; Product Range Harting 02M6490
PLUG, DIN41612, H, 15WAY; Product Range:Type H Series; No. of Contacts:15Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes

PLUG, DIN41612, H, 15WAY; Product Range:Type H Series; No. of Contacts:15Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:z + d; Contact Plating:Silver Plated Contacts; Contact Material:Copper; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M6490
Product Name Plug, Din41612, H, 15Way; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 10 dB Attenuation - AT-10 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details