HARTING Inc. of North America Connector, Din 41612, 48Way, Plug; Product Range Harting 09 05 048 6924

Description
CONNECTOR, DIN 41612, 48WAY, PLUG; Product Range:-; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of MatingRoHS Compliant: Yes
Description
CONNECTOR, DIN 41612, 48WAY, PLUG; Product Range:-; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of MatingRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Din 41612, 48Way, Plug; Product Range Harting - 93T1896 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, 48Way, Plug; Product Range Harting
93T1896
Connector, Din 41612, 48Way, Plug; Product Range Harting 93T1896
CONNECTOR, DIN 41612, 48WAY, PLUG; Product Range:-; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of MatingRoHS Compliant: Yes

CONNECTOR, DIN 41612, 48WAY, PLUG; Product Range:-; No. of Contacts:48Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:a + c + e; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of MatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93T1896
Product Name Connector, Din 41612, 48Way, Plug; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Optical Backplane Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board to Board Connector
View Details
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details