HARTING Inc. of North America Connector, Din41612, Socket, 5.08Mm, 32 Position; Product Range Harting 09 04 232 6823

Description
CONNECTOR, DIN41612, SOCKET, 5.08MM, 32 POSITION; Product Range:Type D Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN41612, SOCKET, 5.08MM, 32 POSITION; Product Range:Type D Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din41612, Socket, 5.08Mm, 32 Position; Product Range Harting - 25M0029 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din41612, Socket, 5.08Mm, 32 Position; Product Range Harting
25M0029
Connector, Din41612, Socket, 5.08Mm, 32 Position; Product Range Harting 25M0029
CONNECTOR, DIN41612, SOCKET, 5.08MM, 32 POSITION; Product Range:Type D Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, DIN41612, SOCKET, 5.08MM, 32 POSITION; Product Range:Type D Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M0029
Product Name Connector, Din41612, Socket, 5.08Mm, 32 Position; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

UHF Female to Double Banana Plug, Adapter - 9412 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male St. Connector for RG405 Cable - ET-SMS-50 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details