HARTING Inc. of North America Plug, Din41612, D, 32Way; Product Range Harting 09 04 132 6921

Description
PLUG, DIN41612, D, 32WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating Cycles:400; RoHS Compliant: Yes
Datasheet
Description
PLUG, DIN41612, D, 32WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating Cycles:400; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Din41612, D, 32Way; Product Range Harting - 25M0028 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Din41612, D, 32Way; Product Range Harting
25M0028
Plug, Din41612, D, 32Way; Product Range Harting 25M0028
PLUG, DIN41612, D, 32WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating Cycles:400; RoHS Compliant: Yes

PLUG, DIN41612, D, 32WAY; Product Range:-; No. of Contacts:32Contacts; Gender:Plug; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating Cycles:400; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M0028
Product Name Plug, Din41612, D, 32Way; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - 8021B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details