HARTING Inc. of North America Socket Housing, Din41612, D; Product Range Harting 09 04 032 3213

Description
SOCKET HOUSING, DIN41612, D; Product Range:Type D Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. RoHS Compliant: Yes
Datasheet
Description
SOCKET HOUSING, DIN41612, D; Product Range:Type D Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Housing, Din41612, D; Product Range Harting - 26M5265 - Newark, An Avnet Company
Chicago, IL, United States
Socket Housing, Din41612, D; Product Range Harting
26M5265
Socket Housing, Din41612, D; Product Range Harting 26M5265
SOCKET HOUSING, DIN41612, D; Product Range:Type D Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. RoHS Compliant: Yes

SOCKET HOUSING, DIN41612, D; Product Range:Type D Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5265
Product Name Socket Housing, Din41612, D; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details