HARTING Inc. of North America Plug, Din41612, R/a, C, 96Way; Product Range Harting 09 03 696 6921

Description
PLUG, DIN41612, R/A, C, 96WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. RoHS Compliant: Yes
Datasheet
Description
PLUG, DIN41612, R/A, C, 96WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Din41612, R/a, C, 96Way; Product Range Harting - 26M5264 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Din41612, R/a, C, 96Way; Product Range Harting
26M5264
Plug, Din41612, R/a, C, 96Way; Product Range Harting 26M5264
PLUG, DIN41612, R/A, C, 96WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. RoHS Compliant: Yes

PLUG, DIN41612, R/A, C, 96WAY; Product Range:Type C Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5264
Product Name Plug, Din41612, R/a, C, 96Way; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 858 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-012-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details