HARTING Inc. of North America Socket, Din41612, M, 78+2Way; Product Range Harting 09 03 278 6805

Description
SOCKET, DIN41612, M, 78+2WAY; Product Range:-; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; No. ofRoHS Compliant: Yes
Description
SOCKET, DIN41612, M, 78+2WAY; Product Range:-; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; No. ofRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, Din41612, M, 78+2Way; Product Range Harting - 25M0026 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, M, 78+2Way; Product Range Harting
25M0026
Socket, Din41612, M, 78+2Way; Product Range Harting 25M0026
SOCKET, DIN41612, M, 78+2WAY; Product Range:-; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; No. ofRoHS Compliant: Yes

SOCKET, DIN41612, M, 78+2WAY; Product Range:-; No. of Contacts:80Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; No. ofRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25M0026
Product Name Socket, Din41612, M, 78+2Way; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products