HARTING Inc. of North America Socket, Din41612, C, 64Way; Product Range Harting 09 03 264 6421

Description
SOCKET, DIN41612, C, 64WAY; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. ofRoHS Compliant: Yes
Datasheet
Description
SOCKET, DIN41612, C, 64WAY; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. ofRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Din41612, C, 64Way; Product Range Harting - 26M5256 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, C, 64Way; Product Range Harting
26M5256
Socket, Din41612, C, 64Way; Product Range Harting 26M5256
SOCKET, DIN41612, C, 64WAY; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. ofRoHS Compliant: Yes

SOCKET, DIN41612, C, 64WAY; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5256
Product Name Socket, Din41612, C, 64Way; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products