HARTING Inc. of North America Socket, Din41612, 24+8Way; Product Range Harting 09 03 224 6804

Description
SOCKET, DIN41612, 24+8WAY; Product Range:Type M Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No.RoHS Compliant: Yes
Datasheet
Description
SOCKET, DIN41612, 24+8WAY; Product Range:Type M Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No.RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Din41612, 24+8Way; Product Range Harting - 98K4582 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Din41612, 24+8Way; Product Range Harting
98K4582
Socket, Din41612, 24+8Way; Product Range Harting 98K4582
SOCKET, DIN41612, 24+8WAY; Product Range:Type M Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No.RoHS Compliant: Yes

SOCKET, DIN41612, 24+8WAY; Product Range:Type M Series; No. of Contacts:32Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No.RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K4582
Product Name Socket, Din41612, 24+8Way; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details