HARTING Inc. of North America Plug, Din41612, C, 64Way; Product Range Harting 09 03 164 6922

Description
PLUG, DIN41612, C, 64WAY; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes
Datasheet
Description
PLUG, DIN41612, C, 64WAY; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Din41612, C, 64Way; Product Range Harting - 26M5251 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Din41612, C, 64Way; Product Range Harting
26M5251
Plug, Din41612, C, 64Way; Product Range Harting 26M5251
PLUG, DIN41612, C, 64WAY; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes

PLUG, DIN41612, C, 64WAY; Product Range:Type C Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper; No. of Mating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5251
Product Name Plug, Din41612, C, 64Way; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - CC-A-24292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details