HARTING Inc. of North America Plug, Din41612, R/a, B, 64Way; Product Range Harting 09 02 164 7921

Description
PLUG, DIN41612, R/A, B, 64WAY; Product Range:Type B Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Brass; No. of RoHS Compliant: Yes
Datasheet
Description
PLUG, DIN41612, R/A, B, 64WAY; Product Range:Type B Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Brass; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Din41612, R/a, B, 64Way; Product Range Harting - 20M0873 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Din41612, R/a, B, 64Way; Product Range Harting
20M0873
Plug, Din41612, R/a, B, 64Way; Product Range Harting 20M0873
PLUG, DIN41612, R/A, B, 64WAY; Product Range:Type B Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Brass; No. of RoHS Compliant: Yes

PLUG, DIN41612, R/A, B, 64WAY; Product Range:Type B Series; No. of Contacts:64Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:2 Row; Rows Loaded:a + b; Contact Plating:Gold Plated Contacts; Contact Material:Brass; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20M0873
Product Name Plug, Din41612, R/a, B, 64Way; Product Range Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details