PLUG, DIN41612, R/A, B, 32WAY; Product Range:Type B Series; No. of Contacts:32Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26M5240 |
| Product Name | Plug, Din41612, R/a, B, 32Way; Product Range Harting |
| Gender | Male / Plug |