HARTING Inc. of North America Clamp 09 00 000 5102

Description
CABLE CLAMP, PG13.5, METAL, 9MM TO 14MM; PRODUCT RANGE:-; THREAD SIZE - METRIC:-; CABLE GLAND MATERIAL:METAL; GLAND COLOUR:-; CABLE DIAMETER MIN:9MM; CABLE DIAMETER MAX:14MM; IP / NEMA RATING:IP65; CABLE DIAMETER MAX - METRIC:14MM ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE CLAMP, PG13.5, METAL, 9MM TO 14MM; PRODUCT RANGE:-; THREAD SIZE - METRIC:-; CABLE GLAND MATERIAL:METAL; GLAND COLOUR:-; CABLE DIAMETER MIN:9MM; CABLE DIAMETER MAX:14MM; IP / NEMA RATING:IP65; CABLE DIAMETER MAX - METRIC:14MM ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Clamp - 26044841 - Radwell International
Willingboro, NJ, United States
CABLE CLAMP, PG13.5, METAL, 9MM TO 14MM; PRODUCT RANGE:-; THREAD SIZE - METRIC:-; CABLE GLAND MATERIAL:METAL; GLAND COLOUR:-; CABLE DIAMETER MIN:9MM; CABLE DIAMETER MAX:14MM; IP / NEMA RATING:IP65; CABLE DIAMETER MAX - METRIC:14MM ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

CABLE CLAMP, PG13.5, METAL, 9MM TO 14MM; PRODUCT RANGE:-; THREAD SIZE - METRIC:-; CABLE GLAND MATERIAL:METAL; GLAND COLOUR:-; CABLE DIAMETER MIN:9MM; CABLE DIAMETER MAX:14MM; IP / NEMA RATING:IP65; CABLE DIAMETER MAX - METRIC:14MM ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Machining Clamps
Product Number 26044841
Product Name Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Hook-clamp Assemblies With Flanged Holder - BJ132-B H - Imao-Fixtureworks
Specs
Actuation Manual
Material Steel
Clamp type Hook / Swing Clamp
View Details
Clamping module - EV-40-5 - Festo Corporation
Specs
Material Aluminum
Clamp type Cylinder Clamp
View Details
ID Expansion Clamps - 68837 - Jergens, Inc.
Specs
Material Steel; Mild Steel
Load Limit 10004 lbs (4537 kg)
View Details