Whether you need 100,000 pieces or 100 million, Hartford Technologies' Precision Needle Rollers can be made to your most exacting requirements.
Needle Rollers are used in bearing applications for automotive, industrial, agricultural, and aerospace applications. Needle Rollers are also used as internal bearings in cam followers.
Size Ranges
Diameter: .031" to 1.000" (.787mm to 25.4mm)
Length: .125" to 3.000" (3.17mm to 76.2mm)
Standard Materials
Chrome steel
Carbon steel
Stainless steel
Applications: Needle Rollers
Caged roller bearings
Thrust bearings
Cam followers
Whether you need 100,000 pieces or 100 million, Hartford Technologies' Precision Needle Rollers can be made to your most exacting requirements.
Needle Rollers are used in bearing applications for automotive, industrial, agricultural, and aerospace applications. Needle Rollers are also used as internal bearings in cam followers.
Size Ranges
- Diameter: .031" to 1.000" (.787mm to 25.4mm)
- Length: .125" to 3.000" (3.17mm to 76.2mm)
Standard Materials
- Chrome steel
- Carbon steel
- Stainless steel
Applications: Needle Rollers
- Caged roller bearings
- Thrust bearings
- Cam followers