Hartford Technologies, Inc. Precision Balls Miniature

Description
Profile Precision miniature balls are balls that are under 1/8 inch (3 mm) in diameter. They are generally made out of stainless steel or chrome, making them durable in a variety of applications. They are used where a high degree of precision is required such as the medical, automotive or electronics industry. Miniature Ball Applications We provide billions of precision mini balls to numerous industries such as automotive, aerospace, medical, dental, electronics, health and beauty, and other applications where small ultra-precise balls are needed, including: Medical and industrial handpieces Flow meters Fuel controls Gyros, synchros and servos Motors Cryogenic coolers Pulmonary assist devices Characteristics Hartford offers miniature bearing balls from materials including chrome (52100) and stainless steel 440C, 300 series, 302, 304, 316. Miniature precision balls range in size from 1mm to 3mm, and from grades 10 to 50. Grade 10 balls have a sphericity of only 10 millionths (0.00001”) of an inch and are the highest precision balls that we manufacture.
Description
Profile Precision miniature balls are balls that are under 1/8 inch (3 mm) in diameter. They are generally made out of stainless steel or chrome, making them durable in a variety of applications. They are used where a high degree of precision is required such as the medical, automotive or electronics industry. Miniature Ball Applications We provide billions of precision mini balls to numerous industries such as automotive, aerospace, medical, dental, electronics, health and beauty, and other applications where small ultra-precise balls are needed, including: Medical and industrial handpieces Flow meters Fuel controls Gyros, synchros and servos Motors Cryogenic coolers Pulmonary assist devices Characteristics Hartford offers miniature bearing balls from materials including chrome (52100) and stainless steel 440C, 300 series, 302, 304, 316. Miniature precision balls range in size from 1mm to 3mm, and from grades 10 to 50. Grade 10 balls have a sphericity of only 10 millionths (0.00001”) of an inch and are the highest precision balls that we manufacture.

Suppliers

Company
Product
Description
Supplier Links
Precision Balls - Miniature - Hartford Technologies, Inc.
Rocky Hill, CT, United States
Precision Balls
Miniature
Precision Balls Miniature
Profile Precision miniature balls are balls that are under 1/8 inch (3 mm) in diameter. They are generally made out of stainless steel or chrome, making them durable in a variety of applications. They are used where a high degree of precision is required such as the medical, automotive or electronics industry. Miniature Ball Applications We provide billions of precision mini balls to numerous industries such as automotive, aerospace, medical, dental, electronics, health and beauty, and other applications where small ultra-precise balls are needed, including: Medical and industrial handpieces Flow meters Fuel controls Gyros, synchros and servos Motors Cryogenic coolers Pulmonary assist devices Characteristics Hartford offers miniature bearing balls from materials including chrome (52100) and stainless steel 440C, 300 series, 302, 304, 316. Miniature precision balls range in size from 1mm to 3mm, and from grades 10 to 50. Grade 10 balls have a sphericity of only 10 millionths (0.00001”) of an inch and are the highest precision balls that we manufacture.

Profile

Precision miniature balls are balls that are under 1/8 inch (3 mm) in diameter. They are generally made out of stainless steel or chrome, making them durable in a variety of applications. They are used where a high degree of precision is required such as the medical, automotive or electronics industry.

Miniature Ball Applications

We provide billions of precision mini balls to numerous industries such as automotive, aerospace, medical, dental, electronics, health and beauty, and other applications where small ultra-precise balls are needed, including:

  • Medical and industrial handpieces
  • Flow meters
  • Fuel controls
  • Gyros, synchros and servos
  • Motors
  • Cryogenic coolers
  • Pulmonary assist devices

Characteristics

Hartford offers miniature bearing balls from materials including chrome (52100) and stainless steel 440C, 300 series, 302, 304, 316.

Miniature precision balls range in size from 1mm to 3mm, and from grades 10 to 50. Grade 10 balls have a sphericity of only 10 millionths (0.00001”) of an inch and are the highest precision balls that we manufacture.

Supplier's Site

Technical Specifications

  Hartford Technologies, Inc.
Product Category Metal Balls
Product Number Miniature
Product Name Precision Balls
Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 0.2500 inch (6.35 mm)
Metal / Alloy Material Stainless
Applications Bearing
View Details
Stainless Steel Ball -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Metal / Alloy Material Stainless
View Details
#H1200-SS - STAINLESS STEEL 12
Specs
Diameter 12 inch (305 mm)
Metal / Alloy Material Stainless
Applications Jewelry / Ornamental
View Details
Ceramic Alumina Oxide Al2O3 Series Balls - 5/32 IN-C AL203 BALL GRADE 10 (1 PC) - Boca Bearings Company
Specs
Diameter 0.1562 inch (3.97 mm)
Metal / Alloy Material Aluminum
View Details