Hartford Technologies, Inc. Precision Glass Balls Borosilicate

Description
Characteristics of Borosilicate Precision Glass Balls Borosilicate glass balls withstand high thermal shock; can mechanically give continual service at 450°F with extreme temperature limit at 900°F; very high electrical resistivity and dielectric strength; high chemical stability, withstands high applied torque loads. Density 2.2 gm/cm Continuous Operating Temperature 450°F Surface Finish Ground – 20-30 RMS Polished – 10-20 RMS Sizes 3/32 through 1.25′ in ground, polish, or matte grades.
Datasheet
Description
Characteristics of Borosilicate Precision Glass Balls Borosilicate glass balls withstand high thermal shock; can mechanically give continual service at 450°F with extreme temperature limit at 900°F; very high electrical resistivity and dielectric strength; high chemical stability, withstands high applied torque loads. Density 2.2 gm/cm Continuous Operating Temperature 450°F Surface Finish Ground – 20-30 RMS Polished – 10-20 RMS Sizes 3/32 through 1.25′ in ground, polish, or matte grades.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Glass Balls - Borosilicate - Hartford Technologies, Inc.
Rocky Hill, CT, United States
Precision Glass Balls
Borosilicate
Precision Glass Balls Borosilicate
Characteristics of Borosilicate Precision Glass Balls Borosilicate glass balls withstand high thermal shock; can mechanically give continual service at 450°F with extreme temperature limit at 900°F; very high electrical resistivity and dielectric strength; high chemical stability, withstands high applied torque loads. Density 2.2 gm/cm Continuous Operating Temperature 450°F Surface Finish Ground – 20-30 RMS Polished – 10-20 RMS Sizes 3/32 through 1.25′ in ground, polish, or matte grades.

Characteristics of Borosilicate Precision Glass Balls

Borosilicate glass balls withstand high thermal shock; can mechanically give continual service at 450°F with extreme temperature limit at 900°F; very high electrical resistivity and dielectric strength; high chemical stability, withstands high applied torque loads.

Density

2.2 gm/cm

Continuous Operating Temperature

450°F

Surface Finish

Ground – 20-30 RMS
Polished – 10-20 RMS

Sizes

3/32 through 1.25″ in ground, polish, or matte grades.

Supplier's Site Datasheet

Technical Specifications

  Hartford Technologies, Inc.
Product Category Balls and Sphere Shapes
Product Number Borosilicate
Product Name Precision Glass Balls
Ball Type Glass; Borosilicate
Unlock Full Specs
to access all available technical data

Similar Products

Copper Ball -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Cu / Cu Alloy
View Details
PTFE Bearing Balls -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Ball Type Fluoropolymer
View Details
PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
Alumina Ball (Al203) -  - BNB INT. Co., Ltd.
BNB INT. Co., Ltd.
Specs
Ball Type Ceramic; Alumina
Diameter 0.0787 to 2 inch (2 to 50.8 mm)
Applications Sprayers; Industrial pump parts, Desulfurization equipment, Ball mill, etc.
View Details