Hartford Technologies, Inc. Stainless Steel Balls AISI 316

Description
Profile 316 stainless steel balls have exceptional corrosion resistance, thanks to their higher nickel and molybdenum content. Developed to resist attack by sulphuric, phosphoric and acetic acid compounds; these stainless steel balls are used extensively in applications involving photographic chemicals, inks, rayon, rubber, textile bleaches, dye stuffs and high temperature equipment. 316 stainless steel balls are also FDA approved for medical grade material. Characteristics These metal balls made from type 316 have excellent environmental resistance and low magnetic properties, which make this material a great choice for many types of applications. This material is passivated to reduce reactivity. Physical Constants Density – 0.29 lbs./cu. in. Typical Hardness Annealed – Rockwell B 75-95. Not annealed – Rockwell C 25-39. Ball Sizes Available in sizes from 1.5mm to 50.8mm in grades 50 through 1000. Hartford Technologies is a multinational supplier of 316 stainless steel balls for applications including valves and bearings used in medical, health and beauty aid (HBA), food and beverage parts and assemblies.
Description
Profile 316 stainless steel balls have exceptional corrosion resistance, thanks to their higher nickel and molybdenum content. Developed to resist attack by sulphuric, phosphoric and acetic acid compounds; these stainless steel balls are used extensively in applications involving photographic chemicals, inks, rayon, rubber, textile bleaches, dye stuffs and high temperature equipment. 316 stainless steel balls are also FDA approved for medical grade material. Characteristics These metal balls made from type 316 have excellent environmental resistance and low magnetic properties, which make this material a great choice for many types of applications. This material is passivated to reduce reactivity. Physical Constants Density – 0.29 lbs./cu. in. Typical Hardness Annealed – Rockwell B 75-95. Not annealed – Rockwell C 25-39. Ball Sizes Available in sizes from 1.5mm to 50.8mm in grades 50 through 1000. Hartford Technologies is a multinational supplier of 316 stainless steel balls for applications including valves and bearings used in medical, health and beauty aid (HBA), food and beverage parts and assemblies.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Balls - AISI 316 - Hartford Technologies, Inc.
Rocky Hill, CT, United States
Stainless Steel Balls
AISI 316
Stainless Steel Balls AISI 316
Profile 316 stainless steel balls have exceptional corrosion resistance, thanks to their higher nickel and molybdenum content. Developed to resist attack by sulphuric, phosphoric and acetic acid compounds; these stainless steel balls are used extensively in applications involving photographic chemicals, inks, rayon, rubber, textile bleaches, dye stuffs and high temperature equipment. 316 stainless steel balls are also FDA approved for medical grade material. Characteristics These metal balls made from type 316 have excellent environmental resistance and low magnetic properties, which make this material a great choice for many types of applications. This material is passivated to reduce reactivity. Physical Constants Density – 0.29 lbs./cu. in. Typical Hardness Annealed – Rockwell B 75-95. Not annealed – Rockwell C 25-39. Ball Sizes Available in sizes from 1.5mm to 50.8mm in grades 50 through 1000. Hartford Technologies is a multinational supplier of 316 stainless steel balls for applications including valves and bearings used in medical, health and beauty aid (HBA), food and beverage parts and assemblies.

Profile

316 stainless steel balls have exceptional corrosion resistance, thanks to their higher nickel and molybdenum content. Developed to resist attack by sulphuric, phosphoric and acetic acid compounds; these stainless steel balls are used extensively in applications involving photographic chemicals, inks, rayon, rubber, textile bleaches, dye stuffs and high temperature equipment. 316 stainless steel balls are also FDA approved for medical grade material.

Characteristics

These metal balls made from type 316 have excellent environmental resistance and low magnetic properties, which make this material a great choice for many types of applications. This material is passivated to reduce reactivity.

Physical Constants

Density – 0.29 lbs./cu. in.

Typical Hardness

Annealed – Rockwell B 75-95. Not annealed – Rockwell C 25-39.

Ball Sizes

Available in sizes from 1.5mm to 50.8mm in grades 50 through 1000.
Hartford Technologies is a multinational supplier of 316 stainless steel balls for applications including valves and bearings used in medical, health and beauty aid (HBA), food and beverage parts and assemblies.

Supplier's Site

Technical Specifications

  Hartford Technologies, Inc.
Product Category Balls and Sphere Shapes
Product Number AISI 316
Product Name Stainless Steel Balls
Ball Type Metal; Stainless
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
Titanium balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; Titanium
Applications Jewelry / Ornamental; Medical / Biotech
View Details
PTFE Bearing Balls -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Ball Type Fluoropolymer
View Details
Denstone® Ceramic Bed Support Media - Denstone® 2000 - Saint-Gobain NorPro
Specs
Ball Type Ceramic; Alumina; Al Silicate
Diameter 0.1181 to 1.97 inch (3 to 50 mm)
Applications Refining, Petrochemical, Gas Processing
View Details
2 suppliers